The CD4CD03F0D03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 3 pF with a tolerance of ±½ pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, 0.100 in (2.5 mm) in lead spacing, and 0.020 in (0.5 mm) in solder pad distance. The capacitor exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. It shows near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.
Datasheet Summary Powered by GS/AI
The CD4CD03F0D03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 3 pF with a tolerance of ±½ pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, 0.100 in (2.5 mm) in lead spacing, and 0.020 in (0.5 mm) in solder pad distance. The capacitor exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. It shows near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.