Cornell Dubilier Mica CD4CD020D03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4CD020D03F is a high-frequency mica capacitor for CATV and RF applications with a capacitance of 2 pF, a tolerance of ±½ pF, and a rated voltage of 100 Vdc. It features 0.1 in. lead spacing, a size of 0.290 in. long, 0.220 in. high, and 0.110 in. thick, and operates from -55 °C to +125 °C. It achieves typical Q values above 2000, exhibits near-zero capacitance change with frequency and voltage, and has a self-resonant frequency exceeding 1 GHz. The capacitor is shockproof, delamination-free, and designed to replace ceramic capacitors with identical lead spacing.

Datasheet Summary
Powered by GS/AI

The CD4CD020D03F is a high-frequency mica capacitor for CATV and RF applications with a capacitance of 2 pF, a tolerance of ±½ pF, and a rated voltage of 100 Vdc. It features 0.1 in. lead spacing, a size of 0.290 in. long, 0.220 in. high, and 0.110 in. thick, and operates from -55 °C to +125 °C. It achieves typical Q values above 2000, exhibits near-zero capacitance change with frequency and voltage, and has a self-resonant frequency exceeding 1 GHz. The capacitor is shockproof, delamination-free, and designed to replace ceramic capacitors with identical lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4CD020D03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4CD020D03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers