The CD19FD331JO3F is a standard dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has a length of 0.64 in (16.3 mm), height of 0.50 in (12.7 mm), thickness of 0.19 in (4.8 mm), lead spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor operates from -55 °C to +125 °C, features an epoxy case, and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
CAP MICA 330PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD331JO3F | 2002-CD19FD331JO3F | CD19FD331JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |