The CD19FD302JO3F is a standard dipped mica capacitor with a capacitance of 3000 pF and a rated voltage of 500 Vdc. It has a length of 0.68 in (17.3 mm), height of 0.55 in (14.0 mm), thickness of 0.28 in (7.1 mm), terminal spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor is constructed with an epoxy case and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2, where specified.
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CD19 Series 500 V 3000 pF ±5 % Tolerance LS=8.7 mm Radial Dipped Mica Capacitor
CAP MICA 3000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD302JO3F | 2002-CD19FD302JO3F | CD19FD302JO3F | 192-CD19FD302JO3F | CD19FD302JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | CD19 Series 500 V 3000 pF ±5 % Tolerance LS=8.7 mm Radial Dipped Mica Capacitor | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica | |
| Capacitance Range | 0.0030 microF | 0.0030 microF | 0.0030 microF | 0.0030 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |