Standard dipped silvered mica capacitor rated for 500 Vdc and 2400 pF, with epoxy case, copper clad steel terminals with nickel undercoat and 100% tin finish, measuring 0.67 in length, 0.53 in height, and 0.26 in thickness. Complies with EIA RS153B dimensions, operates from -55 °C to +125 °C, and has a dV/dt pulse capability of at least 100,000 V/µs. Non-flammable variants meet IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
CAP MICA 2400PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD242JO3F | 2002-CD19FD242JO3F | CD19FD242JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0024 microF | 0.0024 microF | |
| Capacitance Tolerance | 5 (+/- %) |