Mica Capacitors, Standard Dipped 500V
CAP MICA 2400PF 1% 500V RADIAL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2002-CD19FD242FO3F | CD19FD242FO3F |
| Product Name | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica; Mica |
| WVDC | 500 volts | 500 volts |
| Packing Method | Bag | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |