The CD19FD151JO3F is a standard dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 500 Vdc. It has a case length of 0.64 in (16.3 mm), height of 0.50 in (12.7 mm), thickness of 0.19 in (4.8 mm), lead spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor features an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and operates within a temperature range of -55°C to +125°C. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs. Capacitance tolerance is ±5%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD19FD151JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |