The CD19FD132JO3F is a standard dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.66 in (16.8 mm), height of 0.52 in (13.2 mm), thickness of 0.22 in (5.6 mm), terminal spacing of 0.344 in (8.7 mm), and terminal diameter of 0.032 in (0.8 mm). The capacitor uses epoxy case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimension specification. The part has a dV/dt pulse capability of at least 100,000 V/µs and is non-flammable per IEC 695-2-2 when specified. Reel packaging is available.
Mica Capacitors, Standard Dipped 500V
CAP MICA 1300PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD132JO3F | 2002-CD19FD132JO3F | CD19FD132JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0013 microF | 0.0013 microF | |
| Capacitance Tolerance | 5 (+/- %) |