The CD19FD112JO3F is a standard dipped mica capacitor with a capacitance of 1100 pF and a rated voltage of 500 Vdc. It has a case length of 0.65 in (16.5 mm), height of 0.52 in (13.2 mm), thickness of 0.22 in (5.6 mm), terminal spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, with a dielectric strength test at 200% of rated voltage. It uses epoxy as case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. The part meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
1100pF Mica Capacitor 500V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 1100PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD112JO3F | 2002-CD19FD112JO3F | 338-3017-ND | CD19FD112JO3F | CD19FD112JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0011 microF | 0.0011 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |