The CD19FC562JO3F is a standard dipped mica capacitor with a capacitance of 5600 pF and a rated voltage of 300 Vdc. It has a length of 0.68 in (17.3 mm), height of 0.56 in (14.2 mm), thickness of 0.31 in (7.9 mm), terminal spacing of 0.344 in (8.7 mm), and terminal diameter of 0.032 in (0.8 mm). The case is epoxy, with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 300V
CAP MICA 5600PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FC562JO3F | 2002-CD19FC562JO3F | CD19FC562JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0056 microF | 0.0056 microF | |
| Capacitance Tolerance | 5 (+/- %) |