The CD19FA822JO3F is a standard dipped mica capacitor with a capacitance of 8200 pF and a rated voltage of 100 Vdc. It has a length of 0.70 in (17.8 mm), height of 0.58 in (14.7 mm), thickness of 0.35 in (8.9 mm), lead spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor features an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and operates within a temperature range of -55 °C to +125 °C. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 100V
8200pF Mica Capacitor 100V Radial
CAP MICA 8200PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FA822JO3F | 2002-CD19FA822JO3F | CD19FA822JO3F-ND | CD19FA822JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0082 microF | 0.0082 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |