CD18FD751JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 750 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.650 in (16.5 mm) length, 0.510 in (13.0 mm) height, and 0.210 in (5.3 mm) thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor operates from -55 ºC to +150 ºC, maintains flat insertion loss within ±0.2 dB up to 1 GHz, and has a typical dissipation factor of 0.0005 and a minimum dV/dt capability of 100,000 V/μs. It is shockproof, delamination-free, and features ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
750pF Mica Capacitor 500V Radial
CAP MICA 750PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD751JO3F | 2002-CD18FD751JO3F | CD18FD751JO3F | 338-3013-ND | CD18FD751JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF | 7.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |