The CD18FD502JO3F is a high-frequency mica capacitor designed for CATV and RF applications, rated for 500 Vdc with a capacitance of 5000 pF and a tolerance of ±5%. It features a physical size of 0.680 in (17.3 mm) length, 0.540 in (13.7 mm) height, and 0.260 in (6.6 mm) thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor operates from -55°C to +150°C, maintains a typical dissipation factor of 0.0005, and exhibits a minimum dV/dt capability of 100,000 V/μs. Insertion loss is flat within ±0.2 dB up to 1 GHz, and it offers ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
5000pF Mica Capacitor 500V Radial
CAP MICA 5000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD502JO3F | 2002-CD18FD502JO3F | CD18FD502JO3F-ND | CD18FD502JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0050 microF | 0.0050 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |