CD18FD432JO3F is a high-frequency mica capacitor with a capacitance of 4300 pF, a rated voltage of 500 Vdc, and dimensions of 17.5 mm length, 14.5 mm height, and 8.4 mm thickness. It offers flat insertion loss within ±0.2 dB up to 1 GHz, a typical dissipation factor of 0.0005, and a minimum dV/dt capability of 100,000 V/μs. The capacitor operates from -55 °C to +150 °C, has ultra-low ESR, and is interchangeably designed with CDV19 case sizes and lead spacing.
Datasheet Summary Powered by GS/AI
CD18FD432JO3F is a high-frequency mica capacitor with a capacitance of 4300 pF, a rated voltage of 500 Vdc, and dimensions of 17.5 mm length, 14.5 mm height, and 8.4 mm thickness. It offers flat insertion loss within ±0.2 dB up to 1 GHz, a typical dissipation factor of 0.0005, and a minimum dV/dt capability of 100,000 V/μs. The capacitor operates from -55 °C to +150 °C, has ultra-low ESR, and is interchangeably designed with CDV19 case sizes and lead spacing.