CD18FD362JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 3600 pF and a rated voltage of 500 Vdc. It features a case size of 0.680 in (17.3 mm) in length, 0.560 in (14.2 mm) in height, and 0.300 in (7.6 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor offers a typical dissipation factor of 0.0005, a dV/dt capability of 100,000 V/μs, and operates over a temperature range of -55 ºC to +150 ºC. It maintains flat insertion loss within ±0.2 dB up to 1 GHz and has ultra-low ESR for cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD18FD362JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |