The CD18FD301JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering flat insertion loss within ±0.2 dB up to 1 GHz. It has a capacitance of 300 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55°C to +150°C. The package measures 0.640 in (16.3 mm) in length, 0.500 in (12.7 mm) in width, and 0.190 in (4.8 mm) in height, with a lead spacing of 0.344 in (8.7 mm). It features a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
300pF Mica Capacitor 500V Radial
CAP MICA 300PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD301JO3F | 2002-CD18FD301JO3F | CD18FD301JO3F-ND | CD18FD301JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |