Cornell Dubilier Mica CD18FD162JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD18FD162JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering controlled, resonance-free performance up to 1 GHz. It is housed in a case with dimensions of 0.660 in (16.8 mm) in length, 0.530 in (13.5 mm) in height, and 0.230 in (5.8 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor has a capacitance of 1600 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates over a temperature range of -55 ºC to +150 ºC. It features a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and ultra-low ESR for cool operation.

Datasheet Summary
Powered by GS/AI

The CD18FD162JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering controlled, resonance-free performance up to 1 GHz. It is housed in a case with dimensions of 0.660 in (16.8 mm) in length, 0.530 in (13.5 mm) in height, and 0.230 in (5.8 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor has a capacitance of 1600 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates over a temperature range of -55 ºC to +150 ºC. It features a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and ultra-low ESR for cool operation.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD18FD162JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD18FD162JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers