CD18FD122JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 1200 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.660 in (16.8 mm) in length, 0.520 in (13.2 mm) in width, and 0.220 in (5.6 mm) in height, with a lead spacing of 0.344 in (8.7 mm). The capacitor operates from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It has a minimum dV/dt capability of 100,000 V/μs and ultra-low ESR for cool operation.
1200pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 1200PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD122JO3F | CD18FD122JO3F-ND | 2002-CD18FD122JO3F | CD18FD122JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0012 microF | 0.0012 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |