CD18FD112JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 110 pF and a rated voltage of 500 Vdc. It has a case size of 0.650 in (16.5 mm) length, 0.520 in (13.2 mm) width, and 0.220 in (5.6 mm) height, with a lead spacing of 0.344 in (8.7 mm). The part maintains flat insertion loss within ±0.2 dB up to 1 GHz, features a typical dissipation factor of 0.0005, and meets a minimum dV/dt capability of 100,000 V/μs. Its operating temperature range is -55 ºC to +150 ºC, with ±5% capacitance tolerance. The capacitor is shockproof, delamination-free, and designed for ultra-low ESR and near-zero capacitance change with temperature, voltage, and frequency.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD18FD112JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |