The CD18FD102JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering stable performance up to 1 GHz with flat insertion loss and low ESR. It has a capacitance of 1000 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55°C to +150°C. The component measures 0.650 in (16.5 mm) in length, 0.520 in (13.2 mm) in height, and 0.220 in (5.6 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). It features a typical dissipation factor of 0.0005 and a minimum dV/dt capability of 100,000 V/μs. The case style is consistent with CD19-series mica capacitors, ensuring interchangeability.
1000pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 1000PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD102JO3F | CD18FD102JO3F-ND | 2002-CD18FD102JO3F | CD18FD102JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |