The CD17FD511JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 510 pF and a rated voltage of 500 Vdc. It features a case size of 0.470 in × 0.400 in × 0.220 in (11.9 mm × 10.2 mm × 5.6 mm) and lead spacing of 0.234 in (5.9 mm). The capacitor has a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It operates across a temperature range of -55 ºC to +150 ºC and exhibits near-zero capacitance change with temperature, voltage, and frequency.
510pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 510PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD511JO3F | CD17FD511JO3F-ND | 2002-CD17FD511JO3F | CD17FD511JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-4 microF | 5.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |