CD17FD391JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering stable performance up to 1 GHz with a typical dissipation factor of 0.0005 and minimum dV/dt capability of 100,000 V/μs. It has a capacitance of 390 pF with a tolerance of ±5% (J), a rated voltage of 500 Vdc, and operates from -55 ºC to +150 ºC. The component measures 11.9 mm in length, 9.9 mm in height, 5.3 mm in thickness, and has a lead spacing of 5.9 mm. It is shockproof, delamination-free, and features ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
390pF Mica Capacitor 500V Radial
CAP MICA 390PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD391JO3F | 2002-CD17FD391JO3F | 338-3009-ND | CD17FD391JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |