The CD17FD361JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering flat insertion loss within ±0.2 dB up to 1 GHz, a typical dissipation factor of 0.0005, and a minimum dV/dt capability of 100,000 V/μs. It is packaged in a case size with dimensions 0.470 in (11.9 mm) length, 0.390 in (9.9 mm) height, and 0.210 in (5.3 mm) thickness, with a lead spacing of 0.234 in (5.9 mm). The capacitor has a capacitance of 360 pF with a tolerance of ±5% and a rated voltage of 500 Vdc. It operates across a temperature range of -55 ºC to +150 ºC and features low ESR, near-zero capacitance change with temperature, voltage, and frequency, and is shockproof and delamination-free.
360pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 360PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD361JO3F | CD17FD361JO3F-ND | 2002-CD17FD361JO3F | CD17FD361JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |