CD17FD251JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering flat insertion loss within ±0.2 dB up to 1 GHz, a typical dissipation factor of 0.0005, and a minimum dV/dt capability of 100,000 V/μs. It has a capacitance of 250 pF with a tolerance of ±5% (J), a rated voltage of 500 Vdc, and operates from -55 ºC to +150 ºC. The component uses a leaded package with dimensions of 0.470 in (11.9 mm) in length, 0.390 in (9.9 mm) in height, 0.210 in (5.3 mm) in thickness, 0.234 in (5.9 mm) in lead spacing, and 0.025 in (0.6 mm) in lead diameter. It features ultra-low ESR, near-zero capacitance change with temperature, voltage, and frequency, and is shockproof and delamination-free.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD17FD251JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |