The CD17FC821JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering flat insertion loss within ±0.2 dB up to 1 GHz and ultra-low ESR for cool operation. It has a capacitance of 820 pF with a tolerance of ±5%, a rated voltage of 300 Vdc, and operates from -55 °C to +150 °C. The package dimensions are 0.470 in (11.9 mm) in length, 0.390 in (9.9 mm) in height, and 0.210 in (5.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm). Typical dissipation factor is 0.0005, and it has a minimum dV/dt capability of 100,000 V/µs.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 300V
820pF Mica Capacitor 300V Radial
CAP MICA 820PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FC821JO3F | 2002-CD17FC821JO3F | CD17FC821JO3F-ND | CD17FC821JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.20E-4 microF | 8.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |