Mica capacitor for high-frequency RF and CATV applications, with a capacitance of 910 pF and a rated voltage of 100 Vdc. It has a case size of 0.470 in length, 0.390 in height, and 0.220 in thickness, with a lead spacing of 0.234 in. Features include a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, operation from -55 °C to +150 °C, and insertion loss flat within ±0.2 dB up to 1 GHz. The package is shockproof and delamination-free, with ultra low ESR and near-zero capacitance change over temperature, voltage, and frequency.
910pF Mica Capacitor 100V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 100V
CAP MICA 910PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FA911JO3F | CD17FA911JO3F-ND | 2002-CD17FA911JO3F | CD17FA911JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |