The CD17FA152JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 1500 pF and a rated voltage of 100 Vdc. It has a case size of 0.500 in (12.7 mm) long, 0.430 in (10.9 mm) high, and 0.250 in (6.4 mm) thick, with a lead spacing of 0.234 in (5.9 mm). It operates from -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. The part is shockproof, delamination-free, and features ultra-low ESR and high Q at UHF/VHF frequencies.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 100V
1500pF Mica Capacitor 100V Radial
CAP MICA 1500PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FA152JO3F | 2002-CD17FA152JO3F | CD17FA152JO3F-ND | CD17FA152JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0015 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |