The CD17FA112JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering controlled, resonance-free performance up to 1 GHz with a typical dissipation factor of 0.0005 and a minimum dV/dt capability of 100,000 V/μs. It has a capacitance of 1100 pF, a rated voltage of 100 Vdc, and operates within a temperature range of -55 ºC to +150 ºC. The component is housed in a rectangular case measuring 0.490 in × 0.420 in × 0.240 in (12.4 mm × 10.7 mm × 6.1 mm) with a lead spacing of 0.234 in (5.9 mm). It belongs to the CD17 series, which features near-zero capacitance change with temperature, voltage, and frequency, low ESR for cool operation, and interchangeability with common mica capacitor form factors.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD17FA112JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |