CD17FA102JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 1000 pF and a rated voltage of 100 Vdc. It has a case size of 0.480 in (12.2 mm) length, 0.400 in (10.2 mm) height, and 0.230 in (5.8 mm) thickness, with a lead spacing of 0.234 in (5.9 mm). The capacitor operates from -55 °C to +150 °C, has a dissipation factor of 0.0005 typical, and supports a minimum dV/dt of 100,000 V/μs. Insertion loss is specified as flat within ±0.2 dB up to 1 GHz, and the product is shockproof and delamination-free.
1000pF Mica Capacitor 100V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 100V
CAP MICA 1000PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FA102JO3F | CD17FA102JO3F-ND | 2002-CD17FA102JO3F | CD17FA102JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |