The CD17ED820JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 82 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.450 in length, 0.360 in height, and 0.170 in thickness, with a lead spacing of 0.234 in and a terminal diameter of 0.025 in. The capacitor operates from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It has a minimum dV/dt capability of 100,000 V/μs and ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
82pF Mica Capacitor 500V Radial
CAP MICA 82PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17ED820JO3F | 2002-CD17ED820JO3F | CD17ED820JO3F-ND | CD17ED820JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |