The CD17ED270JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering controlled, resonance-free performance up to 1 GHz. It features a capacitance of 27 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 °C to +150 °C. The component has a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and an ultra-low ESR for cool operation. It is housed in the same case size and lead spacing as the CD15 series, with dimensions of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, 0.170 in (4.3 mm) in thickness, and a lead spacing of 0.234 in (5.9 mm). The capacitor is shockproof and delamination-free, with near-zero capacitance change over temperature, voltage, and frequency.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
27pF Mica Capacitor 500V Radial
CAP MICA 27PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17ED270JO3F | 2002-CD17ED270JO3F | CD17ED270JO3F-ND | CD17ED270JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |