CD17CD180JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 180 pF, a voltage rating of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm) and lead spacing of 0.234 in (5.9 mm). The capacitor maintains flat insertion loss within ±0.2 dB up to 1 GHz, exhibits a typical dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs. It operates from -55 ºC to +150 ºC and is interchangeable with CD15-type capacitors in case dimensions and lead spacing.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
18pF Mica Capacitor 500V Radial
CAP MICA 18PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD180JO3F | 2002-CD17CD180JO3F | CD17CD180JO3F-ND | CD17CD180JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |