The CD17CD070DO3F is a high-frequency mica capacitor rated for 500 Vdc, with a capacitance of 7 pF and a tolerance of ±0.5 pF. It has a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm) with a lead spacing of 0.234 in (5.9 mm) and a terminal diameter of 0.025 in (0.6 mm). It operates from -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. The capacitor features ultra-low ESR, high Q at VHF/UHF frequencies, and a minimum dV/dt capability of 100,000 V/μs.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
7pF Mica Capacitor 500V Radial
CAP MICA 7PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD070DO3F | 2002-CD17CD070DO3F | CD17CD070DO3F-ND | CD17CD070DO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |