CD16FD682JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 6800 pF and a DC voltage rating of 500 V. It measures 0.50 in (12.7 mm) in length, 0.57 in (14.7 mm) in height, and 0.38 in (9.7 mm) in thickness. The part supports a peak current of 1300 A and a continuous RMS current of 9.0 A at 5 MHz. It operates from -55 °C to +150 °C, has a capacitance tolerance of ±5%, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. The capacitor features very low ESR from 10 to 100 MHz and handles pulse dV/dt up to 275,000 V/μs. It is constructed with a dipped mica dielectric and standard lead spacing for surface mounting applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD16FD682JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |