CD16FD331JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 330 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.45 in (11.4 mm) in length, 0.47 in (11.9 mm) in height, and 0.16 in (4.1 mm) in thickness. The capacitor supports a peak current of 66 A and handles a continuous RMS current of 0.62 A at 1 MHz and 1.5 A at 5 MHz at 85°C. It operates over a temperature range of -55 °C to +150 °C, with a maximum dV/dt capability of 275,000 V/μs and a dielectric strength test at 200% of rated voltage. Its impedance remains low and notch-free up to 1 GHz, with flat insertion loss typically within ±0.2 dB. Leads are compatible with #20 AWG wire.
330pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 330PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD331JO3F | 338-3980-ND | 2002-CD16FD331JO3F | CD16FD331JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |