The CD16FD302JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 3000 pF and a DC voltage rating of 500 V. It measures 0.47 in (11.9 mm) in length, 0.52 in (13.2 mm) in height, and 0.25 in (6.4 mm) in thickness. The part handles a peak current of 600 A and supports a continuous RMS current of 5.2 A at 1 MHz and up to 5.2 A at 5 MHz. It operates across a temperature range of -55 °C to +150 °C, with a capacitance tolerance of ±5% and a dV/dt capability of up to 275,000 V/μs. The device maintains flat insertion loss within ±0.2 dB up to 1 GHz and is constructed with standard dipped mica technology.
3000pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 3000PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD302JO3F | CD16FD302JO3F-ND | 2002-CD16FD302JO3F | CD16FD302JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0030 microF | 0.0030 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |