The CD16FD271JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 270 pF and a voltage rating of 500 Vdc. It measures 0.45 in (11.4 mm) in length, 0.47 in (11.9 mm) in height, and 0.16 in (4.1 mm) in thickness. The part handles a peak current of 54 A and supports a continuous RMS current of 1.3 A at 5 MHz and 1.5 A at 10 MHz. It operates within a temperature range of -55 °C to +150 °C and has a capacitance tolerance of ±5% (J). Its dV/dt capability reaches up to 275,000 V/μs, and insertion loss is flat within ±0.2 dB to beyond 1 GHz. The capacitor features very low ESR and low, notch-free impedance up to 1 GHz.
270pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 270PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD271JO3F | CD16FD271JO3F-ND | 2002-CD16FD271JO3F | CD16FD271JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |