The CD16FD221JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 2200 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.47 in (11.9 mm) in length, 0.52 in (13.2 mm) in height, and 0.25 in (6.4 mm) in thickness. The part handles a peak current of 440 A and supports a continuous RMS current of 4.5 A at 5 MHz and 4.1 A at 2.5 MHz at 85°C. Its dV/dt capability is up to 275,000 V/μs, and it operates within a temperature range of -55 °C to +150 °C. The capacitor exhibits low ESR, flat insertion loss within ±0.2 dB up to 1 GHz, and a high Q at UHF/VHF frequencies.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
220pF Mica Capacitor 500V Radial
CAP MICA 220PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD221JO3F | 2002-CD16FD221JO3F | 338-3979-ND | CD16FD221JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |