CD16FD152JO3F is a 1500 pF mica capacitor rated for 500 Vdc, designed for snubber and RF applications up to 1 GHz. It measures 0.46 in (11.7 mm) in length, 0.50 in (12.7 mm) in height, and 0.18 in (4.6 mm) in thickness, with a 1/8 in (3.2 mm) lead spacing. It handles a peak current of 300 A and continuous RMS current up to 3.3 A at 5 MHz and 3.3 A at 13.56 MHz. The capacitor operates from -55 °C to +150 °C and meets a dielectric strength test of 200% of rated voltage. Its tolerance is ±5% (J), and it exhibits low ESR and flat insertion loss within ±0.2 dB up to 1 GHz. The capacitor withstands dV/dt up to 275,000 V/μs and supports unlimited pulses at this rate.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
1500pF Mica Capacitor 500V Radial
CAP MICA 1500PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD152JO3F | 2002-CD16FD152JO3F | CD16FD152JO3F-ND | CD16FD152JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0015 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |