CD16FD151JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 150 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.43 in (10.9 mm) in length, 0.46 in (11.7 mm) in height, and 0.15 in (3.8 mm) in thickness. The component supports a peak current of 30 A and handles continuous RMS currents up to 0.96 A at 5 MHz and 1.4 A at 10 MHz under 85°C conditions. It operates across a temperature range of -55 °C to +150 °C and withstands a dielectric strength test at 200% of rated voltage. The capacitor exhibits low ESR and flat insertion loss within ±0.2 dB up to 1 GHz, with a dV/dt capability of up to 275,000 V/μs.
150pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 150PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD151JO3F | CD16FD151JO3F-ND | 2002-CD16FD151JO3F | CD16FD151JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |