The CD16FD121JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 120 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.43 in (10.9 mm) in length, 0.46 in (11.7 mm) in height, and 0.15 in (3.8 mm) in thickness. The part supports a peak current of 24 A and handles up to 0.057 A RMS continuous current at 250 kHz, rising to 0.86 A RMS at 5 MHz. It operates across a temperature range of -55 °C to +150 °C and has a dV/dt capability of up to 275,000 V/μs. The capacitor exhibits low ESR and flat insertion loss within ±0.2 dB up to 1 GHz.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
120pF Mica Capacitor 500V Radial
CAP MICA 120PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD121JO3F | 2002-CD16FD121JO3F | CD16FD121JO3F-ND | CD16FD121JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |