The CD15FD471JO3F is a standard dipped silvered mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It has a length of 0.47 in (11.9 mm), height of 0.40 in (10.2 mm), thickness of 0.22 in (5.6 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 ºC to +125 ºC and meets the EIA RS153B dimensional specification. It supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
470pF Mica Capacitor 500V Radial
CAP MICA 470PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD471JO3F | 2002-CD15FD471JO3F | 338-2591-ND | CD15FD471JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |