Standard dipped silvered mica capacitor with a capacitance of 430 pF, rated for 500 Vdc, featuring epoxy case material, copper clad steel terminals with nickel undercoat and 100% tin finish, dimensions of 0.47 in length, 0.39 in height, and 0.21 in thickness, and a lead spacing of 0.234 in. It operates from -55 °C to +125 °C, meets EIA RS153B dimension specifications, and has a minimum dV/dt pulse capability of 100,000 V/µs.
430pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polyamide (PA9T), Nylon 9T
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
CAP MICA 430PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD431JO3F | 338-2648-ND | 2002-CD15FD431JO3F | CD15FD431JO3F | CD15FD431JO3F | |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Connectors,Interconnects | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.30E-4 microF | 4.30E-4 microF | 0.2200 microF | 4.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 20 (+/- %) |