The CD15FD331JO3F is a standard dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has a length of 0.46 in (11.7 mm), height of 0.38 in (9.7 mm), and thickness of 0.21 in (5.3 mm). The terminal spacing is 0.234 in (5.9 mm) and the terminal diameter is 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, has a dielectric strength test of 200% of rated voltage, and meets the EIA RS153B specification for dimensions. The case is made of epoxy, and the terminals are copper-clad steel with a nickel undercoat and 100% tin finish.
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
330pF Mica Capacitor 500V Radial
CAP MICA 330PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD331JO3F | 2002-CD15FD331JO3F | CD15FD331JO3F | 338-2595-ND | CD15FD331JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |