The CD15FD251JO3F is a standard dipped mica capacitor with a capacitance of 250 pF and a rated voltage of 500 Vdc. It has a length of 0.47 in (11.9 mm), height of 0.39 in (9.9 mm), thickness of 0.21 in (5.3 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55 °C to +125 °C and uses epoxy as its case material with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. Its dimensions comply with EIA RS153B specification and it has a minimum dV/dt pulse capability of 100,000 V/µs. The capacitance tolerance is ±5% (J).
250pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
CAP MICA 250PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD251JO3F | 338-2594-ND | CD15FD251JO3F | 2002-CD15FD251JO3F | CD15FD251JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.50E-4 microF | 2.50E-4 microF | 2.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |