The CD15FD201JO3F is a standard dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 500 Vdc. It has a length of 0.46 in (11.7 mm), height of 0.38 in (9.7 mm), thickness of 0.19 in (4.8 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The capacitor uses epoxy as case material and features copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part is non-flammable and has a minimum dV/dt pulse capability of 100,000 V/µs.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: DO-204AC, DO-15, Axial
200pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 200PF 5% 500V RADIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD201JO3F | 338-2608-ND | 2002-CD15FD201JO3F | CD15FD201JO3F | |
| Product Name | Mica | Connectors,Interconnects | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-4 microF | 0.2200 microF | 2.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 20 (+/- %) | 5 (+/- %) |