The CD15FD181JO3F is a standard dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.46 in (11.7 mm), height of 0.37 in (9.4 mm), thickness of 0.19 in (4.8 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, with a dielectric strength test of 200% of rated voltage. The case is epoxy, and the terminal material is copper clad steel with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
180pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 180PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD181JO3F | 2002-CD15FD181JO3F | 338-2614-ND | CD15FD181JO3F | CD15FD181JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |