The CD15FC561JO3F is a standard dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has a length of 0.46 in (11.7 mm), height of 0.38 in (9.7 mm), thickness of 0.21 in (5.3 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, uses an epoxy case, and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. The part meets the EIA RS153B dimensional specification and has a dV/dt pulse capability of at least 100,000 V/µs.
Mica Capacitors, Standard Dipped 300V
560pF Mica Capacitor 300V Radial
CAP MICA 560PF 5% 300V RADIAL
CAP MICA 560PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FC561JO3F | 2002-CD15FC561JO3F | 338-2673-ND | CD15FC561JO3F | CD15FC561JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | Mica; Mica |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |