The CD15FA112JO3F is a standard dipped silvered mica capacitor with a capacitance of 1100 pF and a rated voltage of 100 Vdc. It has a length of 0.49 in (12.4 mm), height of 0.42 in (10.7 mm), thickness of 0.24 in (6.1 mm), and a lead spacing of 0.234 in (5.9 mm). The terminal material is copper clad steel with a nickel undercoat and 100% tin finish. The case material is epoxy, and it operates within a temperature range of -55°C to +125°C. The capacitor meets the EIA RS153B dimensional specification and has a dV/dt pulse capability of at least 100,000 V/µs.
1100pF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 1100PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FA112JO3F | CD15FA112JO3F-ND | 2002-CD15FA112JO3F | CD15FA112JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0011 microF | 0.0011 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |