The CD15ED620JO3F is a standard dipped mica capacitor with a capacitance of 620 pF and a rated voltage of 500 Vdc. It measures 0.45 in (11.4 mm) in length, 0.36 in (9.1 mm) in height, and 0.17 in (4.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The case is epoxy, with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
62pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 62PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED620JO3F | 338-2657-ND | 2002-CD15ED620JO3F | CD15ED620JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-5 microF | 6.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |